Vishay Intertechnology, Inc. Res Thick Film 2208 75 Ohm 5% 9/40W ¦300ppm/¦C 1% SMD T/R M55342M05B75J0MS6

Description
Res Thick Film 2208 75 Ohm 5% 9/40W ¦300ppm/¦C 1% SMD T/R
Request a Quote
Description
Res Thick Film 2208 75 Ohm 5% 9/40W ¦300ppm/¦C 1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2208 75 Ohm 5% 9/40W ¦300ppm/¦C 1% SMD T/R - M55342M05B75J0MS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2208 75 Ohm 5% 9/40W ¦300ppm/¦C 1% SMD T/R
M55342M05B75J0MS6
Res Thick Film 2208 75 Ohm 5% 9/40W ¦300ppm/¦C 1% SMD T/R M55342M05B75J0MS6
Res Thick Film 2208 75 Ohm 5% 9/40W ¦300ppm/¦C 1% SMD T/R

Res Thick Film 2208 75 Ohm 5% 9/40W ¦300ppm/¦C 1% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342M05B75J0MS6
Product Name Res Thick Film 2208 75 Ohm 5% 9/40W ¦300ppm/¦C 1% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details