Vishay Intertechnology, Inc. Res Thick Film 2208 51 Ohm 5% 9/40W ¦300ppm/¦C 1% SMD Tray M55342M05B51J0MWB

Description
Res Thick Film 2208 51 Ohm 5% 9/40W ¦300ppm/¦C 1% SMD Tray
Request a Quote
Description
Res Thick Film 2208 51 Ohm 5% 9/40W ¦300ppm/¦C 1% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2208 51 Ohm 5% 9/40W ¦300ppm/¦C 1% SMD Tray - M55342M05B51J0MWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2208 51 Ohm 5% 9/40W ¦300ppm/¦C 1% SMD Tray
M55342M05B51J0MWB
Res Thick Film 2208 51 Ohm 5% 9/40W ¦300ppm/¦C 1% SMD Tray M55342M05B51J0MWB
Res Thick Film 2208 51 Ohm 5% 9/40W ¦300ppm/¦C 1% SMD Tray

Res Thick Film 2208 51 Ohm 5% 9/40W ¦300ppm/¦C 1% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342M05B51J0MWB
Product Name Res Thick Film 2208 51 Ohm 5% 9/40W ¦300ppm/¦C 1% SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details