Vishay Intertechnology, Inc. Res Thick Film 2208 36 Ohm 5% 9/40W ¦300ppm/¦C 1% SMD Tray M55342M05B36J0MWB

Description
Res Thick Film 2208 36 Ohm 5% 9/40W ¦300ppm/¦C 1% SMD Tray
Request a Quote
Description
Res Thick Film 2208 36 Ohm 5% 9/40W ¦300ppm/¦C 1% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2208 36 Ohm 5% 9/40W ¦300ppm/¦C 1% SMD Tray - M55342M05B36J0MWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2208 36 Ohm 5% 9/40W ¦300ppm/¦C 1% SMD Tray
M55342M05B36J0MWB
Res Thick Film 2208 36 Ohm 5% 9/40W ¦300ppm/¦C 1% SMD Tray M55342M05B36J0MWB
Res Thick Film 2208 36 Ohm 5% 9/40W ¦300ppm/¦C 1% SMD Tray

Res Thick Film 2208 36 Ohm 5% 9/40W ¦300ppm/¦C 1% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342M05B36J0MWB
Product Name Res Thick Film 2208 36 Ohm 5% 9/40W ¦300ppm/¦C 1% SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers