Res Thick Film 2208 1M Ohm 2% 9/40W ¦300ppm/¦C 0.01% SMD T/R
Resistor,Thick Film,1MOhms,40WV,2+/
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342M05B1T00RS6 | 59C8700 |
| Product Name | Res Thick Film 2208 1M Ohm 2% 9/40W ¦300ppm/¦C 0.01% SMD T/R | Resistor,thick Film,1Mohms,40Wv,2+/-% Tol,300Ppm-Tc,2308-Case,rm-Milstyle Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 2 to 0.0100 +/- % |