Vishay Intertechnology, Inc. Res Thick Film 2208 1M Ohm 1% 9/40W ¦300ppm/¦C SMD T/R M55342M05B1F00TS6T

Description
Res Thick Film 2208 1M Ohm 1% 9/40W ¦300ppm/¦C SMD T/R
Request a Quote
Description
Res Thick Film 2208 1M Ohm 1% 9/40W ¦300ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2208 1M Ohm 1% 9/40W ¦300ppm/¦C SMD T/R - M55342M05B1F00TS6T - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2208 1M Ohm 1% 9/40W ¦300ppm/¦C SMD T/R
M55342M05B1F00TS6T
Res Thick Film 2208 1M Ohm 1% 9/40W ¦300ppm/¦C SMD T/R M55342M05B1F00TS6T
Res Thick Film 2208 1M Ohm 1% 9/40W ¦300ppm/¦C SMD T/R

Res Thick Film 2208 1M Ohm 1% 9/40W ¦300ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342M05B1F00TS6T
Product Name Res Thick Film 2208 1M Ohm 1% 9/40W ¦300ppm/¦C SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers