Vishay Intertechnology, Inc. Res Thick Film 1505 430 Ohm 5% 3/20W ¦300ppm/¦C 1% SMD Tray M55342M04B430JMWB

Description
Res Thick Film 1505 430 Ohm 5% 3/20W ¦300ppm/¦C 1% SMD Tray
Request a Quote
Description
Res Thick Film 1505 430 Ohm 5% 3/20W ¦300ppm/¦C 1% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1505 430 Ohm 5% 3/20W ¦300ppm/¦C 1% SMD Tray - M55342M04B430JMWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1505 430 Ohm 5% 3/20W ¦300ppm/¦C 1% SMD Tray
M55342M04B430JMWB
Res Thick Film 1505 430 Ohm 5% 3/20W ¦300ppm/¦C 1% SMD Tray M55342M04B430JMWB
Res Thick Film 1505 430 Ohm 5% 3/20W ¦300ppm/¦C 1% SMD Tray

Res Thick Film 1505 430 Ohm 5% 3/20W ¦300ppm/¦C 1% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342M04B430JMWB
Product Name Res Thick Film 1505 430 Ohm 5% 3/20W ¦300ppm/¦C 1% SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details