Vishay Intertechnology, Inc. Res Thick Film 1505 27 Ohm 5% 3/20W ¦300ppm/¦C 0.01% SMD T/R M55342M04B27J0RS2

Description
Res Thick Film 1505 27 Ohm 5% 3/20W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 1505 27 Ohm 5% 3/20W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1505 27 Ohm 5% 3/20W ¦300ppm/¦C 0.01% SMD T/R - M55342M04B27J0RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1505 27 Ohm 5% 3/20W ¦300ppm/¦C 0.01% SMD T/R
M55342M04B27J0RS2
Res Thick Film 1505 27 Ohm 5% 3/20W ¦300ppm/¦C 0.01% SMD T/R M55342M04B27J0RS2
Res Thick Film 1505 27 Ohm 5% 3/20W ¦300ppm/¦C 0.01% SMD T/R

Res Thick Film 1505 27 Ohm 5% 3/20W ¦300ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342M04B27J0RS2
Product Name Res Thick Film 1505 27 Ohm 5% 3/20W ¦300ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details