Res Thick Film 1505 1.8K Ohm 10% 3/20W ¦300ppm/¦C 1% SMD T/R
Resistor,Thick Film,1.8KOhms,40WV,1
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342M04B1N80MS6 | 59C8048 |
| Product Name | Res Thick Film 1505 1.8K Ohm 10% 3/20W ¦300ppm/¦C 1% SMD T/R | Resistor,thick Film,1.8Kohms,40Wv,10+/-% Tol,300Ppm-Tc,1605-Case,rm-Milstyle Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 10 to 1 +/- % |