Vishay Precision Group Res Thick Film 1505 10 Ohm 2% 3/20W ¦300ppm/¦C 0.1% SMD T/R M55342M04B10G0PS3

Description
Res Thick Film 1505 10 Ohm 2% 3/20W ¦300ppm/¦C 0.1% SMD T/R
Request a Quote
Description
Res Thick Film 1505 10 Ohm 2% 3/20W ¦300ppm/¦C 0.1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1505 10 Ohm 2% 3/20W ¦300ppm/¦C 0.1% SMD T/R - M55342M04B10G0PS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1505 10 Ohm 2% 3/20W ¦300ppm/¦C 0.1% SMD T/R
M55342M04B10G0PS3
Res Thick Film 1505 10 Ohm 2% 3/20W ¦300ppm/¦C 0.1% SMD T/R M55342M04B10G0PS3
Res Thick Film 1505 10 Ohm 2% 3/20W ¦300ppm/¦C 0.1% SMD T/R

Res Thick Film 1505 10 Ohm 2% 3/20W ¦300ppm/¦C 0.1% SMD T/R

Supplier's Site
Resistor,thick Film,10Ohms,40Wv,2+/-% Tol,300Ppm-Tc,1605-Case,rm-Milstyle Vishay - 59C8084 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,10Ohms,40Wv,2+/-% Tol,300Ppm-Tc,1605-Case,rm-Milstyle Vishay
59C8084
Resistor,thick Film,10Ohms,40Wv,2+/-% Tol,300Ppm-Tc,1605-Case,rm-Milstyle Vishay 59C8084
Resistor,Thick Film,10Ohms,40WV,2+/ -% Tol,300ppm-TC,1605-C ase,RM-MilStyle

Resistor,Thick Film,10Ohms,40WV,2+/-% Tol,300ppm-TC,1605-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342M04B10G0PS3 59C8084
Product Name Res Thick Film 1505 10 Ohm 2% 3/20W ¦300ppm/¦C 0.1% SMD T/R Resistor,thick Film,10Ohms,40Wv,2+/-% Tol,300Ppm-Tc,1605-Case,rm-Milstyle Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 2 to 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details