Vishay Intertechnology, Inc. Res Thick Film 1505 100K Ohm 10% 3/20W ¦300ppm/¦C 1% SMD T/R M55342M04B100NMS6

Description
Res Thick Film 1505 100K Ohm 10% 3/20W ¦300ppm/¦C 1% SMD T/R
Request a Quote
Description
Res Thick Film 1505 100K Ohm 10% 3/20W ¦300ppm/¦C 1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1505 100K Ohm 10% 3/20W ¦300ppm/¦C 1% SMD T/R - M55342M04B100NMS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1505 100K Ohm 10% 3/20W ¦300ppm/¦C 1% SMD T/R
M55342M04B100NMS6
Res Thick Film 1505 100K Ohm 10% 3/20W ¦300ppm/¦C 1% SMD T/R M55342M04B100NMS6
Res Thick Film 1505 100K Ohm 10% 3/20W ¦300ppm/¦C 1% SMD T/R

Res Thick Film 1505 100K Ohm 10% 3/20W ¦300ppm/¦C 1% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342M04B100NMS6
Product Name Res Thick Film 1505 100K Ohm 10% 3/20W ¦300ppm/¦C 1% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers