Res Thick Film 1005 82 Ohm 5% 1/10W ¦300ppm/¦C 0.01% SMD T/R
Resistor,Thick Film,82Ohms,40WV,5+/
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342M03B82J0RS6 | 59C7966 |
| Product Name | Res Thick Film 1005 82 Ohm 5% 1/10W ¦300ppm/¦C 0.01% SMD T/R | Resistor,thick Film,82Ohms,40Wv,5+/-% Tol,300Ppm-Tc,1105-Case,rm-Milstyle Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 5 to 0.0100 +/- % |