Vishay Intertechnology, Inc. Res Thick Film 1005 20K Ohm 5% 1/10W ¦300ppm/¦C 1% SMD T/R M55342M03B20K0MWB

Description
Res Thick Film 1005 20K Ohm 5% 1/10W ¦300ppm/¦C 1% SMD T/R
Request a Quote
Description
Res Thick Film 1005 20K Ohm 5% 1/10W ¦300ppm/¦C 1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1005 20K Ohm 5% 1/10W ¦300ppm/¦C 1% SMD T/R - M55342M03B20K0MWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1005 20K Ohm 5% 1/10W ¦300ppm/¦C 1% SMD T/R
M55342M03B20K0MWB
Res Thick Film 1005 20K Ohm 5% 1/10W ¦300ppm/¦C 1% SMD T/R M55342M03B20K0MWB
Res Thick Film 1005 20K Ohm 5% 1/10W ¦300ppm/¦C 1% SMD T/R

Res Thick Film 1005 20K Ohm 5% 1/10W ¦300ppm/¦C 1% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342M03B20K0MWB
Product Name Res Thick Film 1005 20K Ohm 5% 1/10W ¦300ppm/¦C 1% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers