Vishay Intertechnology, Inc. Res Thick Film 1005 1K Ohm 1% 1/10W ¦300ppm/¦C 0.01% SMD T/R M55342M03B1E00RS2

Description
Res Thick Film 1005 1K Ohm 1% 1/10W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 1005 1K Ohm 1% 1/10W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1005 1K Ohm 1% 1/10W ¦300ppm/¦C 0.01% SMD T/R - M55342M03B1E00RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1005 1K Ohm 1% 1/10W ¦300ppm/¦C 0.01% SMD T/R
M55342M03B1E00RS2
Res Thick Film 1005 1K Ohm 1% 1/10W ¦300ppm/¦C 0.01% SMD T/R M55342M03B1E00RS2
Res Thick Film 1005 1K Ohm 1% 1/10W ¦300ppm/¦C 0.01% SMD T/R

Res Thick Film 1005 1K Ohm 1% 1/10W ¦300ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342M03B1E00RS2
Product Name Res Thick Film 1005 1K Ohm 1% 1/10W ¦300ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details