Vishay Intertechnology, Inc. Res Thick Film 1005 10K Ohm 5% 1/10W ¦300ppm/¦C 1% SMD Tray M55342M03B10K0MWB

Description
Res Thick Film 1005 10K Ohm 5% 1/10W ¦300ppm/¦C 1% SMD Tray
Request a Quote
Description
Res Thick Film 1005 10K Ohm 5% 1/10W ¦300ppm/¦C 1% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1005 10K Ohm 5% 1/10W ¦300ppm/¦C 1% SMD Tray - M55342M03B10K0MWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1005 10K Ohm 5% 1/10W ¦300ppm/¦C 1% SMD Tray
M55342M03B10K0MWB
Res Thick Film 1005 10K Ohm 5% 1/10W ¦300ppm/¦C 1% SMD Tray M55342M03B10K0MWB
Res Thick Film 1005 10K Ohm 5% 1/10W ¦300ppm/¦C 1% SMD Tray

Res Thick Film 1005 10K Ohm 5% 1/10W ¦300ppm/¦C 1% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342M03B10K0MWB
Product Name Res Thick Film 1005 10K Ohm 5% 1/10W ¦300ppm/¦C 1% SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers