Vishay Precision Group Rcwpm-550 82 2% M M55342M02B82G0R Rsl Vishay M55342M02B82G0RUL

Description
RCWPM-550 82 2% M M55342M02B82G0R RSL
Description
RCWPM-550 82 2% M M55342M02B82G0R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 82 2% M M55342M02B82G0R Rsl Vishay - 22P9510 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 82 2% M M55342M02B82G0R Rsl Vishay
22P9510
Rcwpm-550 82 2% M M55342M02B82G0R Rsl Vishay 22P9510
RCWPM-550 82 2% M M55342M02B82G0R RSL

RCWPM-550 82 2% M M55342M02B82G0R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P9510
Product Name Rcwpm-550 82 2% M M55342M02B82G0R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details