Vishay Precision Group Rcwpm-550 4.99K 1% M M55342M02B4E99S Tsl Vishay M55342M02B4E99SWL

Description
RCWPM-550 4.99K 1% M M55342M02B4E99S TSL
Description
RCWPM-550 4.99K 1% M M55342M02B4E99S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 4.99K 1% M M55342M02B4E99S Tsl Vishay - 22P9357 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 4.99K 1% M M55342M02B4E99S Tsl Vishay
22P9357
Rcwpm-550 4.99K 1% M M55342M02B4E99S Tsl Vishay 22P9357
RCWPM-550 4.99K 1% M M55342M02B4E99S TSL

RCWPM-550 4.99K 1% M M55342M02B4E99S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P9357
Product Name Rcwpm-550 4.99K 1% M M55342M02B4E99S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details