Vishay Precision Group Rcwpm-550 4.99K 1% M M55342M02B4E99S Rsl Vishay M55342M02B4E99SUL

Description
RCWPM-550 4.99K 1% M M55342M02B4E99S RSL
Description
RCWPM-550 4.99K 1% M M55342M02B4E99S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 4.99K 1% M M55342M02B4E99S Rsl Vishay - 22P9356 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 4.99K 1% M M55342M02B4E99S Rsl Vishay
22P9356
Rcwpm-550 4.99K 1% M M55342M02B4E99S Rsl Vishay 22P9356
RCWPM-550 4.99K 1% M M55342M02B4E99S RSL

RCWPM-550 4.99K 1% M M55342M02B4E99S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P9356
Product Name Rcwpm-550 4.99K 1% M M55342M02B4E99S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details