Vishay Precision Group Rcwpm-550 470K 5% M M55342M02B470Kr Rsl Vishay M55342M02B470KRUL

Description
RCWPM-550 470K 5% M M55342M02B470KR RSL
Description
RCWPM-550 470K 5% M M55342M02B470KR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 470K 5% M M55342M02B470Kr Rsl Vishay - 22P9408 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 470K 5% M M55342M02B470Kr Rsl Vishay
22P9408
Rcwpm-550 470K 5% M M55342M02B470Kr Rsl Vishay 22P9408
RCWPM-550 470K 5% M M55342M02B470KR RSL

RCWPM-550 470K 5% M M55342M02B470KR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P9408
Product Name Rcwpm-550 470K 5% M M55342M02B470Kr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details