Vishay Precision Group Rcwpm-550 45.3K 1% M M55342M02B45E3R Tsl Vishay M55342M02B45E3RWL

Description
RCWPM-550 45.3K 1% M M55342M02B45E3R TSL
Description
RCWPM-550 45.3K 1% M M55342M02B45E3R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 45.3K 1% M M55342M02B45E3R Tsl Vishay - 22P9385 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 45.3K 1% M M55342M02B45E3R Tsl Vishay
22P9385
Rcwpm-550 45.3K 1% M M55342M02B45E3R Tsl Vishay 22P9385
RCWPM-550 45.3K 1% M M55342M02B45E3R TSL

RCWPM-550 45.3K 1% M M55342M02B45E3R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P9385
Product Name Rcwpm-550 45.3K 1% M M55342M02B45E3R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers