Vishay Precision Group Rcwpm-550 3.01K 1% M M55342M02B3E01P Tsl Vishay M55342M02B3E01PWL

Description
RCWPM-550 3.01K 1% M M55342M02B3E01P TSL
Description
RCWPM-550 3.01K 1% M M55342M02B3E01P TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 3.01K 1% M M55342M02B3E01P Tsl Vishay - 22P9255 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 3.01K 1% M M55342M02B3E01P Tsl Vishay
22P9255
Rcwpm-550 3.01K 1% M M55342M02B3E01P Tsl Vishay 22P9255
RCWPM-550 3.01K 1% M M55342M02B3E01P TSL

RCWPM-550 3.01K 1% M M55342M02B3E01P TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P9255
Product Name Rcwpm-550 3.01K 1% M M55342M02B3E01P Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details