Vishay Precision Group Rcwpm-550 374K 1% M M55342M02B374Er Tsl Vishay M55342M02B374ERWL

Description
RCWPM-550 374K 1% M M55342M02B374ER TSL
Description
RCWPM-550 374K 1% M M55342M02B374ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 374K 1% M M55342M02B374Er Tsl Vishay - 22P9333 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 374K 1% M M55342M02B374Er Tsl Vishay
22P9333
Rcwpm-550 374K 1% M M55342M02B374Er Tsl Vishay 22P9333
RCWPM-550 374K 1% M M55342M02B374ER TSL

RCWPM-550 374K 1% M M55342M02B374ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P9333
Product Name Rcwpm-550 374K 1% M M55342M02B374Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details