Vishay Precision Group Rcwpm-550 270K 5% M M55342M02B270Kr Rsl Vishay M55342M02B270KRUL

Description
RCWPM-550 270K 5% M M55342M02B270KR RSL
Description
RCWPM-550 270K 5% M M55342M02B270KR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 270K 5% M M55342M02B270Kr Rsl Vishay - 22P9244 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 270K 5% M M55342M02B270Kr Rsl Vishay
22P9244
Rcwpm-550 270K 5% M M55342M02B270Kr Rsl Vishay 22P9244
RCWPM-550 270K 5% M M55342M02B270KR RSL

RCWPM-550 270K 5% M M55342M02B270KR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P9244
Product Name Rcwpm-550 270K 5% M M55342M02B270Kr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details