Vishay Precision Group Rcwpm-550 243 1% M M55342M02B243Dr Tsl Vishay M55342M02B243DRWL

Description
RCWPM-550 243 1% M M55342M02B243DR TSL
Description
RCWPM-550 243 1% M M55342M02B243DR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 243 1% M M55342M02B243Dr Tsl Vishay - 22P9223 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 243 1% M M55342M02B243Dr Tsl Vishay
22P9223
Rcwpm-550 243 1% M M55342M02B243Dr Tsl Vishay 22P9223
RCWPM-550 243 1% M M55342M02B243DR TSL

RCWPM-550 243 1% M M55342M02B243DR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P9223
Product Name Rcwpm-550 243 1% M M55342M02B243Dr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details