Vishay Precision Group Rcwpm-550 22 5% M M55342M02B22J0R Tsl Vishay M55342M02B22J0RWL

Description
RCWPM-550 22 5% M M55342M02B22J0R TSL
Description
RCWPM-550 22 5% M M55342M02B22J0R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 22 5% M M55342M02B22J0R Tsl Vishay - 22P9197 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 22 5% M M55342M02B22J0R Tsl Vishay
22P9197
Rcwpm-550 22 5% M M55342M02B22J0R Tsl Vishay 22P9197
RCWPM-550 22 5% M M55342M02B22J0R TSL

RCWPM-550 22 5% M M55342M02B22J0R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P9197
Product Name Rcwpm-550 22 5% M M55342M02B22J0R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details