Vishay Precision Group Rcwpm-550 226K 1% M M55342M02B226Er Rsl Vishay M55342M02B226ERUL

Description
RCWPM-550 226K 1% M M55342M02B226ER RSL
Description
RCWPM-550 226K 1% M M55342M02B226ER RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 226K 1% M M55342M02B226Er Rsl Vishay - 22P9208 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 226K 1% M M55342M02B226Er Rsl Vishay
22P9208
Rcwpm-550 226K 1% M M55342M02B226Er Rsl Vishay 22P9208
RCWPM-550 226K 1% M M55342M02B226ER RSL

RCWPM-550 226K 1% M M55342M02B226ER RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P9208
Product Name Rcwpm-550 226K 1% M M55342M02B226Er Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details