Vishay Precision Group Rcwpm-550 220K 5% M M55342M02B220Kr Rsl Vishay M55342M02B220KRUL

Description
RCWPM-550 220K 5% M M55342M02B220KR RSL
Description
RCWPM-550 220K 5% M M55342M02B220KR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 220K 5% M M55342M02B220Kr Rsl Vishay - 22P9204 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 220K 5% M M55342M02B220Kr Rsl Vishay
22P9204
Rcwpm-550 220K 5% M M55342M02B220Kr Rsl Vishay 22P9204
RCWPM-550 220K 5% M M55342M02B220KR RSL

RCWPM-550 220K 5% M M55342M02B220KR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P9204
Product Name Rcwpm-550 220K 5% M M55342M02B220Kr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details