Vishay Precision Group Rcwpm-550 220 5% M M55342M02B220Jr Tsl Vishay M55342M02B220JRWL

Description
RCWPM-550 220 5% M M55342M02B220JR TSL
Description
RCWPM-550 220 5% M M55342M02B220JR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 220 5% M M55342M02B220Jr Tsl Vishay - 22P9203 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 220 5% M M55342M02B220Jr Tsl Vishay
22P9203
Rcwpm-550 220 5% M M55342M02B220Jr Tsl Vishay 22P9203
RCWPM-550 220 5% M M55342M02B220JR TSL

RCWPM-550 220 5% M M55342M02B220JR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P9203
Product Name Rcwpm-550 220 5% M M55342M02B220Jr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers