Vishay Precision Group Rcwpm-550 1.24K 1% M M55342M02B1E24R Rsl Vishay M55342M02B1E24RUL

Description
RCWPM-550 1.24K 1% M M55342M02B1E24R RSL
Description
RCWPM-550 1.24K 1% M M55342M02B1E24R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 1.24K 1% M M55342M02B1E24R Rsl Vishay - 22P8953 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 1.24K 1% M M55342M02B1E24R Rsl Vishay
22P8953
Rcwpm-550 1.24K 1% M M55342M02B1E24R Rsl Vishay 22P8953
RCWPM-550 1.24K 1% M M55342M02B1E24R RSL

RCWPM-550 1.24K 1% M M55342M02B1E24R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P8953
Product Name Rcwpm-550 1.24K 1% M M55342M02B1E24R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details