Vishay Precision Group Rcwpm-550 18K 5% M M55342M02B18K0R Rsl Vishay M55342M02B18K0RUL

Description
RCWPM-550 18K 5% M M55342M02B18K0R RSL
Description
RCWPM-550 18K 5% M M55342M02B18K0R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 18K 5% M M55342M02B18K0R Rsl Vishay - 22P9120 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 18K 5% M M55342M02B18K0R Rsl Vishay
22P9120
Rcwpm-550 18K 5% M M55342M02B18K0R Rsl Vishay 22P9120
RCWPM-550 18K 5% M M55342M02B18K0R RSL

RCWPM-550 18K 5% M M55342M02B18K0R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P9120
Product Name Rcwpm-550 18K 5% M M55342M02B18K0R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details