Vishay Precision Group Rcwpm-550 13K 1% M M55342M02B13E0R Tsl Vishay M55342M02B13E0RWL

Description
RCWPM-550 13K 1% M M55342M02B13E0R TSL
Description
RCWPM-550 13K 1% M M55342M02B13E0R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 13K 1% M M55342M02B13E0R Tsl Vishay - 22P9073 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 13K 1% M M55342M02B13E0R Tsl Vishay
22P9073
Rcwpm-550 13K 1% M M55342M02B13E0R Tsl Vishay 22P9073
RCWPM-550 13K 1% M M55342M02B13E0R TSL

RCWPM-550 13K 1% M M55342M02B13E0R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P9073
Product Name Rcwpm-550 13K 1% M M55342M02B13E0R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details