Vishay Precision Group Rcwpm-550 12K 2% M M55342M02B12H0R Rsl Vishay M55342M02B12H0RUL

Description
RCWPM-550 12K 2% M M55342M02B12H0R RSL
Description
RCWPM-550 12K 2% M M55342M02B12H0R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 12K 2% M M55342M02B12H0R Rsl Vishay - 22P9058 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 12K 2% M M55342M02B12H0R Rsl Vishay
22P9058
Rcwpm-550 12K 2% M M55342M02B12H0R Rsl Vishay 22P9058
RCWPM-550 12K 2% M M55342M02B12H0R RSL

RCWPM-550 12K 2% M M55342M02B12H0R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P9058
Product Name Rcwpm-550 12K 2% M M55342M02B12H0R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52300 ohms
View Details
2 suppliers
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details