Vishay Intertechnology, Inc. Res Thick Film 0505 10 Ohm 2% 11/200W ¦300ppm/¦C 1% SMD T/R M55342M02B10G0MS2

Description
Res Thick Film 0505 10 Ohm 2% 11/200W ¦300ppm/¦C 1% SMD T/R
Request a Quote
Description
Res Thick Film 0505 10 Ohm 2% 11/200W ¦300ppm/¦C 1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0505 10 Ohm 2% 11/200W ¦300ppm/¦C 1% SMD T/R - M55342M02B10G0MS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0505 10 Ohm 2% 11/200W ¦300ppm/¦C 1% SMD T/R
M55342M02B10G0MS2
Res Thick Film 0505 10 Ohm 2% 11/200W ¦300ppm/¦C 1% SMD T/R M55342M02B10G0MS2
Res Thick Film 0505 10 Ohm 2% 11/200W ¦300ppm/¦C 1% SMD T/R

Res Thick Film 0505 10 Ohm 2% 11/200W ¦300ppm/¦C 1% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342M02B10G0MS2
Product Name Res Thick Film 0505 10 Ohm 2% 11/200W ¦300ppm/¦C 1% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers