Vishay Precision Group Rcwpm-550 100K 1% M M55342M02B100Es Rsl Vishay M55342M02B100ESUL

Description
RCWPM-550 100K 1% M M55342M02B100ES RSL
Description
RCWPM-550 100K 1% M M55342M02B100ES RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-550 100K 1% M M55342M02B100Es Rsl Vishay - 22P9028 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-550 100K 1% M M55342M02B100Es Rsl Vishay
22P9028
Rcwpm-550 100K 1% M M55342M02B100Es Rsl Vishay 22P9028
RCWPM-550 100K 1% M M55342M02B100ES RSL

RCWPM-550 100K 1% M M55342M02B100ES RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P9028
Product Name Rcwpm-550 100K 1% M M55342M02B100Es Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers