Vishay Intertechnology, Inc. RES 6.65K OHM 1/20W 1% 0502 M55342M01B6E65RWSV

Description
RES 6.65Kohm 1/20W 1% 0502
Request a Quote Datasheet
Description
RES 6.65Kohm 1/20W 1% 0502
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65K OHM 1/20W 1% 0502 - M55342M01B6E65RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65K OHM 1/20W 1% 0502
M55342M01B6E65RWSV
RES 6.65K OHM 1/20W 1% 0502 M55342M01B6E65RWSV
RES 6.65Kohm 1/20W 1% 0502

RES 6.65Kohm 1/20W 1% 0502

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342M01B6E65RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342M01B6E65RWSV-ND
Chip Resistor - Surface Mount 764-M55342M01B6E65RWSV-ND
6.65 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

6.65 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342M01B6E65RWSV 764-M55342M01B6E65RWSV-ND
Product Name RES 6.65K OHM 1/20W 1% 0502 Chip Resistor - Surface Mount
Resistance Range 6650 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details