Vishay Intertechnology, Inc. RES 3.24K OHM 1/20W 1% 0502 M55342M01B3E24RWSV

Description
RES 3.24Kohm 1/20W 1% 0502
Request a Quote Datasheet
Description
RES 3.24Kohm 1/20W 1% 0502
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24K OHM 1/20W 1% 0502 - M55342M01B3E24RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24K OHM 1/20W 1% 0502
M55342M01B3E24RWSV
RES 3.24K OHM 1/20W 1% 0502 M55342M01B3E24RWSV
RES 3.24Kohm 1/20W 1% 0502

RES 3.24Kohm 1/20W 1% 0502

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342M01B3E24RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342M01B3E24RWSV-ND
Chip Resistor - Surface Mount 764-M55342M01B3E24RWSV-ND
3.24 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

3.24 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342M01B3E24RWSV 764-M55342M01B3E24RWSV-ND
Product Name RES 3.24K OHM 1/20W 1% 0502 Chip Resistor - Surface Mount
Resistance Range 3240 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details