Vishay Intertechnology, Inc. RES 300 OHM 1/20W 2% 0502 M55342M01B300GRWSV

Description
RES 300ohm 1/20W 2% 0502
Request a Quote Datasheet
Description
RES 300ohm 1/20W 2% 0502
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 1/20W 2% 0502 - M55342M01B300GRWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1/20W 2% 0502
M55342M01B300GRWSV
RES 300 OHM 1/20W 2% 0502 M55342M01B300GRWSV
RES 300ohm 1/20W 2% 0502

RES 300ohm 1/20W 2% 0502

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342M01B300GRWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342M01B300GRWSV-ND
Chip Resistor - Surface Mount 764-M55342M01B300GRWSV-ND
300 Ohms ±2% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

300 Ohms ±2% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342M01B300GRWSV 764-M55342M01B300GRWSV-ND
Product Name RES 300 OHM 1/20W 2% 0502 Chip Resistor - Surface Mount
Resistance Range 300 ohms 300 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176090-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details