Vishay Intertechnology, Inc. RES 274 OHM 1/20W 1% 0502 M55342M01B274DRWSV

Description
RES 274ohm 1/20W 1% 0502
Request a Quote Datasheet
Description
RES 274ohm 1/20W 1% 0502
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274 OHM 1/20W 1% 0502 - M55342M01B274DRWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 1/20W 1% 0502
M55342M01B274DRWSV
RES 274 OHM 1/20W 1% 0502 M55342M01B274DRWSV
RES 274ohm 1/20W 1% 0502

RES 274ohm 1/20W 1% 0502

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342M01B274DRWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342M01B274DRWSV-ND
Chip Resistor - Surface Mount 764-M55342M01B274DRWSV-ND
274 Ohms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

274 Ohms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342M01B274DRWSV 764-M55342M01B274DRWSV-ND
Product Name RES 274 OHM 1/20W 1% 0502 Chip Resistor - Surface Mount
Resistance Range 274 ohms 274 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details