Vishay Precision Group Rcwpm-0603 9.1K 5% K M55342K12B9K10S Tsl Vishay M55342K12B9K10SWL

Description
RCWPM-0603 9.1K 5% K M55342K12B9K10S TSL
Description
RCWPM-0603 9.1K 5% K M55342K12B9K10S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 9.1K 5% K M55342K12B9K10S Tsl Vishay - 22P8867 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 9.1K 5% K M55342K12B9K10S Tsl Vishay
22P8867
Rcwpm-0603 9.1K 5% K M55342K12B9K10S Tsl Vishay 22P8867
RCWPM-0603 9.1K 5% K M55342K12B9K10S TSL

RCWPM-0603 9.1K 5% K M55342K12B9K10S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P8867
Product Name Rcwpm-0603 9.1K 5% K M55342K12B9K10S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details