Vishay Precision Group Rcwpm-0603 9.09K 1% K M55342K12B9E09R Ts Vishay M55342K12B9E09RWL

Description
RCWPM-0603 9.09K 1% K M55342K12B9E09R TS
Description
RCWPM-0603 9.09K 1% K M55342K12B9E09R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 9.09K 1% K M55342K12B9E09R Ts Vishay - 22P8847 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 9.09K 1% K M55342K12B9E09R Ts Vishay
22P8847
Rcwpm-0603 9.09K 1% K M55342K12B9E09R Ts Vishay 22P8847
RCWPM-0603 9.09K 1% K M55342K12B9E09R TS

RCWPM-0603 9.09K 1% K M55342K12B9E09R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P8847
Product Name Rcwpm-0603 9.09K 1% K M55342K12B9E09R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details