Vishay Intertechnology, Inc. Res Thick Film 0603 9.09K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R M55342K12B9E09RS2

Description
Res Thick Film 0603 9.09K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thick Film 0603 9.09K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 9.09K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R - M55342K12B9E09RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 9.09K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R
M55342K12B9E09RS2
Res Thick Film 0603 9.09K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R M55342K12B9E09RS2
Res Thick Film 0603 9.09K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 0603 9.09K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K12B9E09RS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K12B9E09RS2TR-ND
Chip Resistor - Surface Mount 541-M55342K12B9E09RS2TR-ND
THICK FILM RESISTOR 0603 1%

THICK FILM RESISTOR 0603 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K12B9E09RS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K12B9E09RS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K12B9E09RS2DKR-ND
THICK FILM RESISTOR 0603 1%

THICK FILM RESISTOR 0603 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K12B9E09RS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K12B9E09RS2CT-ND
Chip Resistor - Surface Mount 541-M55342K12B9E09RS2CT-ND
THICK FILM RESISTOR 0603 1%

THICK FILM RESISTOR 0603 1%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B9E09RS2 541-M55342K12B9E09RS2TR-ND
Product Name Res Thick Film 0603 9.09K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 100 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176092-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 768 ohms
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details