Vishay Intertechnology, Inc. RES 97.6K OHM 1/10W 1% 0603 M55342K12B97E6RWSV

Description
RES 97.6Kohm 1/10W 1% 0603
Request a Quote Datasheet
Description
RES 97.6Kohm 1/10W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6K OHM 1/10W 1% 0603 - M55342K12B97E6RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6K OHM 1/10W 1% 0603
M55342K12B97E6RWSV
RES 97.6K OHM 1/10W 1% 0603 M55342K12B97E6RWSV
RES 97.6Kohm 1/10W 1% 0603

RES 97.6Kohm 1/10W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K12B97E6RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K12B97E6RWSV-ND
Chip Resistor - Surface Mount 764-M55342K12B97E6RWSV-ND
97.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

97.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B97E6RWSV 764-M55342K12B97E6RWSV-ND
Product Name RES 97.6K OHM 1/10W 1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 97600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1473FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details