Vishay Precision Group Rcwpm-0603 8.87K 1% K M55342K12B8E87M Ts Vishay M55342K12B8E87MWL

Description
RCWPM-0603 8.87K 1% K M55342K12B8E87M TS
Description
RCWPM-0603 8.87K 1% K M55342K12B8E87M TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 8.87K 1% K M55342K12B8E87M Ts Vishay - 22P8740 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 8.87K 1% K M55342K12B8E87M Ts Vishay
22P8740
Rcwpm-0603 8.87K 1% K M55342K12B8E87M Ts Vishay 22P8740
RCWPM-0603 8.87K 1% K M55342K12B8E87M TS

RCWPM-0603 8.87K 1% K M55342K12B8E87M TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P8740
Product Name Rcwpm-0603 8.87K 1% K M55342K12B8E87M Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details