Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K12B8E06RWB

Description
THICK FILM RESISTOR 0603 1%
Request a Quote Datasheet
Description
THICK FILM RESISTOR 0603 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-M55342K12B8E06RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K12B8E06RWB-ND
Chip Resistor - Surface Mount 541-M55342K12B8E06RWB-ND
THICK FILM RESISTOR 0603 1%

THICK FILM RESISTOR 0603 1%

Buy Now Datasheet
Res Thick Film 0603 8.06K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray - M55342K12B8E06RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 8.06K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray
M55342K12B8E06RWB
Res Thick Film 0603 8.06K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray M55342K12B8E06RWB
Res Thick Film 0603 8.06K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray

Res Thick Film 0603 8.06K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-M55342K12B8E06RWB-ND M55342K12B8E06RWB
Product Name Chip Resistor - Surface Mount Res Thick Film 0603 8.06K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176091-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details