Vishay Intertechnology, Inc. RES 8.25K OHM 1/10W 0.1% 0603 M55342K12B8B25RWS

Description
RES 8.25Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 8.25Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 1/10W 0.1% 0603 - M55342K12B8B25RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1/10W 0.1% 0603
M55342K12B8B25RWS
RES 8.25K OHM 1/10W 0.1% 0603 M55342K12B8B25RWS
RES 8.25Kohm 1/10W 0.1% 0603

RES 8.25Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K12B8B25RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K12B8B25RWS-ND
Chip Resistor - Surface Mount 764-M55342K12B8B25RWS-ND
8.25 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

8.25 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B8B25RWS 764-M55342K12B8B25RWS-ND
Product Name RES 8.25K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 8250 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567533 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0024 ohms
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details