Vishay Intertechnology, Inc. RES 89.8K OHM 1/10W 0.1% 0603 M55342K12B89B8RWS

Description
RES 89.8Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 89.8Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 89.8K OHM 1/10W 0.1% 0603 - M55342K12B89B8RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 89.8K OHM 1/10W 0.1% 0603
M55342K12B89B8RWS
RES 89.8K OHM 1/10W 0.1% 0603 M55342K12B89B8RWS
RES 89.8Kohm 1/10W 0.1% 0603

RES 89.8Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K12B89B8RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K12B89B8RWS-ND
Chip Resistor - Surface Mount 764-M55342K12B89B8RWS-ND
89.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

89.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B89B8RWS 764-M55342K12B89B8RWS-ND
Product Name RES 89.8K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 89800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 1676194-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details