Vishay Precision Group Rcwpm-0603 82.5 1% K M55342K12B82D5R Tsl Vishay M55342K12B82D5RWL

Description
RCWPM-0603 82.5 1% K M55342K12B82D5R TSL
Description
RCWPM-0603 82.5 1% K M55342K12B82D5R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 82.5 1% K M55342K12B82D5R Tsl Vishay - 22P8771 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 82.5 1% K M55342K12B82D5R Tsl Vishay
22P8771
Rcwpm-0603 82.5 1% K M55342K12B82D5R Tsl Vishay 22P8771
RCWPM-0603 82.5 1% K M55342K12B82D5R TSL

RCWPM-0603 82.5 1% K M55342K12B82D5R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P8771
Product Name Rcwpm-0603 82.5 1% K M55342K12B82D5R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details