Vishay Intertechnology, Inc. Res Thick Film 0603 7.5K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R M55342K12B7E50RS2

Description
Res Thick Film 0603 7.5K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thick Film 0603 7.5K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 7.5K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R - M55342K12B7E50RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 7.5K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R
M55342K12B7E50RS2
Res Thick Film 0603 7.5K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R M55342K12B7E50RS2
Res Thick Film 0603 7.5K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 0603 7.5K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K12B7E50RS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K12B7E50RS2TR-ND
Chip Resistor - Surface Mount 541-M55342K12B7E50RS2TR-ND
THICK FILM RESISTOR 0603 1%

THICK FILM RESISTOR 0603 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K12B7E50RS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K12B7E50RS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K12B7E50RS2DKR-ND
THICK FILM RESISTOR 0603 1%

THICK FILM RESISTOR 0603 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K12B7E50RS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K12B7E50RS2CT-ND
Chip Resistor - Surface Mount 541-M55342K12B7E50RS2CT-ND
THICK FILM RESISTOR 0603 1%

THICK FILM RESISTOR 0603 1%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B7E50RS2 541-M55342K12B7E50RS2TR-ND
Product Name Res Thick Film 0603 7.5K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 100 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details