Vishay Precision Group Rcwpm-0603 7.68 1% K M55342K12B7D68R Rsl Vishay M55342K12B7D68RUL

Description
RCWPM-0603 7.68 1% K M55342K12B7D68R RSL
Description
RCWPM-0603 7.68 1% K M55342K12B7D68R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 7.68 1% K M55342K12B7D68R Rsl Vishay - 22P8603 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 7.68 1% K M55342K12B7D68R Rsl Vishay
22P8603
Rcwpm-0603 7.68 1% K M55342K12B7D68R Rsl Vishay 22P8603
RCWPM-0603 7.68 1% K M55342K12B7D68R RSL

RCWPM-0603 7.68 1% K M55342K12B7D68R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P8603
Product Name Rcwpm-0603 7.68 1% K M55342K12B7D68R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details