Vishay Intertechnology, Inc. RES 74.1K OHM 1/10W 0.1% 0603 M55342K12B74B1RWS

Description
RES 74.1Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 74.1Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 74.1K OHM 1/10W 0.1% 0603 - M55342K12B74B1RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 74.1K OHM 1/10W 0.1% 0603
M55342K12B74B1RWS
RES 74.1K OHM 1/10W 0.1% 0603 M55342K12B74B1RWS
RES 74.1Kohm 1/10W 0.1% 0603

RES 74.1Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K12B74B1RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K12B74B1RWS-ND
Chip Resistor - Surface Mount 764-M55342K12B74B1RWS-ND
74.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

74.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B74B1RWS 764-M55342K12B74B1RWS-ND
Product Name RES 74.1K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 74100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details