Vishay Precision Group Rcwpm-0603 71.5K 1% K M55342K12B71E5R Ts Vishay M55342K12B71E5RWL

Description
RCWPM-0603 71.5K 1% K M55342K12B71E5R TS
Description
RCWPM-0603 71.5K 1% K M55342K12B71E5R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 71.5K 1% K M55342K12B71E5R Ts Vishay - 22P8634 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 71.5K 1% K M55342K12B71E5R Ts Vishay
22P8634
Rcwpm-0603 71.5K 1% K M55342K12B71E5R Ts Vishay 22P8634
RCWPM-0603 71.5K 1% K M55342K12B71E5R TS

RCWPM-0603 71.5K 1% K M55342K12B71E5R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P8634
Product Name Rcwpm-0603 71.5K 1% K M55342K12B71E5R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers